EN
  • EN
  • DE

CAT24WC64P

Part No CAT24WC64P
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820174-CAT24WC64P
Ultra Librarian 3D Model Ultra Librarian CAT24WC64P CAD Model

Description

The CAT24WC64P is a 64-Kb Serial CMOS EEPROM, internally organized as 8K x 8 bits. It features a 2-wire serial interface and operates over a wide voltage range. It is ideal for low-power and low-voltage applications needing non-volatile data storage.

Applications:

  • Set-Top Boxes
  • Smart Cards
  • Networking Equipment
  • Industrial Controls
  • Medical Devices
  • Consumer Electronics

Features:

  • 64Kb (8K x 8) EEPROM
  • 2-Wire Serial Interface (I2C Compatible)
  • Wide Voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Schmitt Trigger Inputs for Noise Suppression
  • Self-Timed Write Cycle
  • Hardware Write Protection
  • Page Write Mode (up to 32 bytes)
  • 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • 8-Pin PDIP/SOIC/TSSOP Packages

Benefits:

  • Large Storage Capacity: Provides ample space for storing configuration data, calibration settings, and other non-volatile information.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other digital systems.
  • Low Power: Ideal for battery-powered devices and energy-efficient systems.
  • High Endurance: Ensures long-term reliability, even with frequent data updates.
  • Noise Immunity: Schmitt trigger inputs provide robust operation in noisy environments.
  • Data Protection: Hardware write protection prevents accidental data corruption.

Additional Details:

The CAT24WC64P supports the standard I2C serial interface, allowing for communication at up to 400 kHz. The page write mode allows for writing up to 32 bytes in a single operation, improving write performance. The device features a hardware write protect pin, which can be used to disable write operations to the entire memory array. This device is typically used to store configuration parameters, user preferences, and other data that must be retained when power is removed. The availability in different packages such as PDIP, SOIC, and TSSOP makes it adaptable to different board designs and application requirements.

This EEPROM's combination of high capacity, low power consumption, and robust design makes it suitable for a wide range of applications, especially those requiring non-volatile data storage in embedded systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess