EN
  • EN
  • DE

SST508

Part No SST508
Manufacturer Calogic, LLC
Catalog Diodes, Rectifiers - Single
Description Current Regulator Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259993-SST508
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST508 CAD Model

Description

The SST508 is a high-frequency N-Channel JFET (Junction Field-Effect Transistor) manufactured by Calogic, LLC. It's designed for low-noise amplifier applications and high-speed switching. This JFET offers excellent performance in RF amplifiers, mixers, and impedance converters.

Applications:

  • RF amplifiers for communication systems, including radios and satellite receivers.
  • Mixers for frequency conversion in signal processing circuits.
  • Impedance converters for matching high-impedance sources to low-impedance loads.
  • Low-noise preamplifiers for audio equipment and instrumentation.
  • High-speed analog switches for data acquisition systems.

Features:

  • Low noise figure: Minimizes unwanted noise in sensitive amplifier circuits.
  • High gain: Provides significant signal amplification.
  • High input impedance: Reduces loading on the signal source.
  • Fast switching speed: Enables high-frequency operation.
  • Excellent linearity: Ensures minimal signal distortion.
  • N-Channel JFET design.

Benefits:

  • Improved signal quality: Low noise figure enhances the signal-to-noise ratio.
  • Increased sensitivity: High gain allows for the amplification of weak signals.
  • Reduced signal loss: High input impedance minimizes signal attenuation.
  • Enhanced system performance: Fast switching speed enables high-speed data processing.
  • Accurate signal reproduction: Excellent linearity minimizes signal distortion.

Additional Details:

The SST508 JFET typically features a small-signal voltage gain in the range of several dB to tens of dB, depending on the operating conditions and circuit design. Its gate-source cutoff voltage (VGS(off)) and drain saturation current (IDSS) are important parameters to consider when designing circuits using this JFET. The device is typically available in through-hole or surface-mount packages.

Proper biasing and impedance matching are crucial for achieving optimal performance with the SST508. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended circuit configurations.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess