EN
  • EN
  • DE

CM1218-04SO

Part No CM1218-04SO
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161985-CM1218-04SO
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1218-04SO CAD Model

Description

The CM1218-04SO is a 4-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). It is designed to protect sensitive electronic components from damage caused by ESD strikes in applications with multiple I/O lines.

Applications:

  • USB Ports: Protects multiple USB data and power lines from ESD events.
  • HDMI Ports: Safeguards HDMI interfaces, including data, control, and power lines, against ESD damage.
  • Keypads and Buttons: Provides ESD protection for multiple input lines from ESD during user interaction.
  • Audio Interfaces: Protects audio input and output lines in audio devices.
  • General Purpose I/O (GPIO) Ports: Protects multiple GPIO lines in microcontrollers and embedded systems.

Features:

  • 4-Channel ESD Protection: Protects four independent data or signal lines from ESD strikes.
  • Low Clamping Voltage: Limits the voltage seen by the protected device during an ESD event, minimizing stress.
  • Low Input Capacitance: Maintains signal integrity in high-speed data applications.
  • Small Package Size: Allows for compact PCB designs.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from damage due to electrostatic discharge, which improves product reliability and lifespan.
  • Preserves Signal Integrity: Low capacitance ensures that signal quality is maintained in high-speed data lines, which is crucial for performance.
  • Enables Compact Designs: The small package allows for integration into space-constrained applications, such as portable devices.
  • Meets Industry Standards: Compliance with IEC 61000-4-2 ensures that the device meets established ESD protection standards.
  • Reduces Field Failures: Minimizes the risk of product failures in the field due to ESD events, which reduces warranty costs and enhances customer satisfaction.

Additional Details:

The CM1218-04SO typically comes in an SO-8 package. It offers protection against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge) according to IEC 61000-4-2 standards. Its key specifications include a low dynamic resistance and minimal leakage current. It is designed to operate across a broad temperature range, making it suitable for various applications and environments. Further details, including electrical characteristics, clamping voltage graphs, and application notes, are available in the manufacturer's datasheet.

This ESD protection device is a reliable solution for protecting sensitive circuits from electrostatic discharge, offering an effective way to improve product reliability and prevent costly failures.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess