EN
  • EN
  • DE

UPC2791TB-E3-A

Part No UPC2791TB-E3-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description 5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1277627-UPC2791TB-E3-A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2791TB-E3-A CAD Model

Description

The UPC2791TB-E3-A is a Silicon Bipolar MMIC Wideband Amplifier from California Eastern Labs (CEL). It's designed for high-frequency applications requiring a broadband, high-gain amplifier. It is often used in communication systems and test equipment.

Applications:

  • Broadband Amplifiers
  • Wireless Communication Systems
  • Test and Measurement Equipment
  • RF Front Ends
  • Oscillator Drivers

Features:

  • Wideband Operation: Designed to operate over a wide frequency range.
  • High Gain: Provides high gain amplification for weak signals.
  • Silicon Bipolar MMIC: Manufactured using silicon bipolar technology for performance and reliability.
  • Low Noise Figure: Features a low noise figure for minimal signal degradation.
  • High Output Power: Delivers high output power for driving subsequent stages.
  • Single Supply Operation: Operates from a single power supply, simplifying design.
  • Small Package: Available in a small surface-mount package.

Benefits:

  • Improved Signal Sensitivity: High gain and low noise figure enhance signal sensitivity.
  • Versatile Application: Suitable for various high-frequency applications.
  • Simplified Design: Single supply operation simplifies circuit design.
  • Compact Integration: Small package allows for integration into space-constrained systems.
  • Reliable Performance: Silicon bipolar technology ensures reliable performance.

Additional Details:

The UPC2791TB-E3-A requires minimal external components for operation. The amplifier's performance characteristics, such as gain, noise figure, and output power, are typically specified in the datasheet across the operating frequency range. The datasheet also provides information on biasing, impedance matching, and thermal considerations for proper application of the device.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess