EN
  • EN
  • DE

PS7341C-1A

Part No PS7341C-1A
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description CURRENT LIMIT TYPE 6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Eastern Labs
Win Source Part Number 1239812-PS7341C-1A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7341C-1A CAD Model

Description

The PS7341C-1A is a solid-state relay (SSR) manufactured by California Eastern Labs (CEL). It is designed for various switching applications, offering high reliability and isolation. This SSR utilizes an LED as the input control signal and a MOSFET as the output switch, providing a fast and clean switching action.

Applications

  • Industrial control systems
  • Security systems
  • Instrumentation
  • Telecommunications equipment
  • Medical equipment
  • AC load control

Features

  • High isolation voltage: Offers electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay when it is in the ON state.
  • Fast switching speed: Enables rapid switching operations, suitable for high-frequency applications.
  • Compact size: Allows for easy integration into various circuit designs.
  • Long life and high reliability: Solid-state design ensures a long operational life with minimal maintenance.
  • Low input current: Requires a minimal input current to activate the relay, making it compatible with various control signals.

Benefits

  • Enhanced system reliability: The solid-state design eliminates mechanical wear and tear, resulting in a more reliable system.
  • Improved safety: High isolation voltage protects sensitive control circuits from high-voltage loads.
  • Reduced power consumption: Low on-resistance and low input current contribute to lower overall power consumption.
  • Simplified design: Compact size and ease of use simplify circuit design and integration.
  • Increased efficiency: Fast switching speed enables efficient control of loads.

Additional Details

The PS7341C-1A features a normally open (1 Form A) contact configuration. It is typically available in a small outline package (SOP), suitable for surface mount technology (SMT). The control voltage range is typically between 3V to 5V, and the load voltage can range up to several hundred volts, depending on the specific model. The on-resistance is usually very low, in the order of a few ohms or less. This SSR is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. It is commonly used in applications requiring precise and reliable switching, such as controlling AC loads, driving motors, and interfacing with microcontrollers.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 200-240V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-660V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess