EN
  • EN
  • DE

PS7241E-1A-F3

Part No PS7241E-1A-F3
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description NECs 4-PIN SOP 400 V BREAK DOWN VOLTAGE 1-CH OPTICALLY COUPLED MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Eastern Labs
Win Source Part Number 1239801-PS7241E-1A-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241E-1A-F3 CAD Model

Description

The PS7241E-1A-F3 is a solid-state relay (SSR) manufactured by California Eastern Laboratories (CEL), a well-known supplier of NEC components. This SSR is designed for various switching applications requiring high reliability, isolation, and long life. It offers a robust and efficient alternative to traditional electromechanical relays, providing faster switching speeds, lower power consumption, and immunity to contact bounce.

Applications

  • Industrial control systems
  • Security systems
  • Instrumentation and measurement equipment
  • Medical equipment
  • Telecommunications equipment

Features

  • Normally open (1 Form A) contact configuration
  • Load voltage up to 400V
  • Load current up to 120mA
  • Low on-resistance (typically 25 ohms)
  • High isolation voltage (5000VAC)
  • Low input control current
  • Surface mount package (SOP-4)
  • RoHS compliant

Benefits

  • High Reliability: Solid-state construction eliminates mechanical wear and tear, resulting in a significantly longer lifespan compared to electromechanical relays.
  • Fast Switching Speed: Offers faster switching speeds than electromechanical relays, enabling more responsive and efficient control systems.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits, ensuring safe operation in high-voltage applications.
  • Low Power Consumption: Requires a low input control current, reducing overall system power consumption.
  • Compact Size: The surface mount package (SOP-4) allows for compact board layouts, saving valuable board space.
  • No Contact Bounce: Eliminates contact bounce issues associated with electromechanical relays, ensuring clean and reliable switching.

The PS7241E-1A-F3 utilizes advanced optocoupler technology to provide electrical isolation between the input and output circuits. The low on-resistance minimizes voltage drop across the relay, ensuring efficient power transfer to the load. The SSR is designed to meet stringent regulatory requirements for safety and environmental compliance. It operates over a wide temperature range, making it suitable for use in various industrial environments. The surface mount package simplifies assembly and reduces manufacturing costs. With its high reliability, fast switching speed, and robust isolation, the PS7241E-1A-F3 is an excellent choice for demanding switching applications requiring long life and high performance.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess