Products specifications Report Issue?

Categories Resistors
Manufacturer Caddock Electronics Inc.
Packaging Tube/Rail
Status Active
Resistance (Ohms) 20
Tolerance ±1%
Power (Watts) 15W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Temperature Range - Operating -55°C to 150°C
Case / Package TO-126
Height - Seated (Max) 0.450" (11.44mm)
Number of Terminations 2
Win Source Part Number 208713-MP915-20.0
Ultra Librarian 3D Model Ultra Librarian MP915-20.0 CAD Model

Description

The MP915-20.0 is a moisture-resistant and non-inductive resistor manufactured by Caddock Electronics Inc.

  • Power Rating: 15W
  • Resistance: 20 ohms
  • Tolerance: ±1%
  • Temperature Coefficient: -20/ +80ppm/°C
  • Composition: Thick Film
  • Terminations: 2
  • Maximum Height: 0.450" (11.44mm)
  • Packaging: Tube/Rail
  • Temperature Range: -55°C to 150°C
  • Component Category: Resistors
  • Status: Active

You May Also Be Interested in

Stackpole Electronics Inc.
RES 4.7K OHM 5% 1/8W AXIAL
Need more? Email Us
ECAD model for CF18JT4K70
Yageo
RES 30K OHM 1% 1/4W AXIAL
Lowest to $0.0106
ECAD model for MFR-25FTE52-30K
Vishay
RES 511 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF55511R00FKR6
Vishay
RES 15K OHM 0.6W 1% AXIAL
Lowest to $0.1312
ECAD model for MRS25000C1502FCT00
Vishay
RES 1K OHM 3.75W 5% AXIAL
Need more? Email Us
ECAD model for CW02B1K000JE70
Yageo
Res Carbon Film 1M Ohm 5% 0.5W(1/2W) -1500ppm/°C to 0ppm/°C Conformal Coated AXL Tape and Box
Need more? Email Us
ECAD model for CFR50JT-52-1M
Vishay
RES 240 OHM 1% 0.6W AXIAL
Need more? Email Us
ECAD model for MRS25000C2400FC100
Vishay
RES 1.00K OHM 1/4W 1% AXIAL
Lowest to $0.9006
ECAD model for CMF501K0000FHEB
Stackpole Electronics Inc.
RES 200 OHM 5% 1/8W AXIAL
Need more? Email Us
ECAD model for CF18JT200R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.2083 $110.4166
3+ $45.2993 $135.8979
5+ $43.8841 $219.4205
7+ $42.4689 $297.2823
8+ $41.0524 $328.4192
11+ $36.8056 $404.8616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention