EN
  • EN
  • DE

U11J11CGE22

Part No U11J11CGE22
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 5A 120V / Rocker Switch SPDT 5A (AC/DC) 120 V Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr C&K
Series 7000
Package Tray
Mounting Type Panel Mount, Snap-In
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Concave (Standard V)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style PC Pin
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Rectangular - 19.05mm x 10.41mm
Temperature Range - Operating -30°C ~ 85°C
Electrical Life 100,000 Cycles
Base Product Number U11J11
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-U11J11CGE22,-U11J11CGE22
Standard Package 1
Win Source Part Number 1066226-U11J11CGE22
Ultra Librarian 3D Model Ultra Librarian U11J11CGE22 CAD Model

Description

The 1066226-U11J11CGE22 is a SPDT On-On rocker switch from C&K Components, featuring epoxy-sealed terminals and a panel cutout of 19.05mm x 10.41mm. The switch has a voltage rating of AC 120V and DC 28V, with a current rating of 5A (AC/DC). The actuator type is concave with no marking, and the switch has a mechanical life of 100,000 cycles. The operating temperature range is -30°C to 85°C, and the switch is panel mount snap-in. It is available in a tray package and is suitable for use in switches and rocker switches.

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess