Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SPA
Package Tube
Circuit SPST
Number of Positions 10
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.244" (6.20mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 1.142" (29.01mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN9446,*SPA10B
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233689-SPA10B
Ultra Librarian 3D Model Ultra Librarian SPA10B CAD Model

Description

The SPA10B DIP switch from C&K is a SPST circuit switch with a through-hole mounting style.

  • Manufacturer: C&K
  • Circuit: SPST
  • Mounting Style: Through-hole
  • Number of Positions: 10
  • Pitch: 0.100" (2.54mm)
  • Termination Style: Full
  • Contact Finish: Gold
  • Package: Tube
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Height Above Board: 0.244" (6.20mm)
  • Length: 1.142" (29.01mm)
  • Body Material: Polyphenylene Sulfide (PPS)
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Actuator Level: Flush and recessed
  • Washable: Yes
  • Series: SPA
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $4.7478
ECAD model for 97R08SRT
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Lowest to $2.4226
ECAD model for 3-5435640-7
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.2596
ECAD model for 418121160801
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.8864
ECAD model for 219-2LPSTRF
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.0341
ECAD model for 218-8LPSTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention