Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 10
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 1.098" (27.89mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names *SP10AB,CKN9143
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233698-SP10AB
Ultra Librarian 3D Model Ultra Librarian SP10AB CAD Model

Description

The 1233698-SP10AB switch from C&K is a high-quality component that is perfect for use in a wide range of electronic devices.

  • Manufacturer: C&K
  • Positions: 10
  • Pitch: 0.100 inches
  • Termination Style: PC pin
  • Contact Finish: Gold
  • Contact Material: Beryllium copper
  • Voltage Rating: 20VDC
  • Height Above Board: 0.169 inches
  • Length: 1.098 inches
  • Standard Package: 15
  • Body Material: Polyphenylene sulfide (PPS)
  • Circuit: SPST
  • Actuator Type: Slide (standard)
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Mounting Type: Through hole, right angle
  • Temperature Range: -20 to 85 degrees Celsius

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
ECAD model for 78B12T
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for DMR08T
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for TDP04H0SBD1
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAS2102E
C&K Components
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for SDA12H1BD
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 208-6ST
Grayhill Inc.
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
ECAD model for 94HCB16RAT
NKK Switches
8MM PROCESS SEALED DIP ROTARY
Need more? Email Us
ECAD model for NDKR10H
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
ECAD model for 7814G-1-023E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention