EN
  • EN
  • DE

KSC421V270SHLFS

Part No KSC421V270SHLFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 27 Weeks
Features Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Manufacturer C&K Components
Series KSC4V2
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name KSC4
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number CKN10797TR, -KSC421V270SHLFS, KSC421 V2 70SH LFS, Y31A21448FP LFS, CKN10797CT, CKN10797DKR, *KSC421V270SHLFS
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922528-KSC421V270SHLFS
Ultra Librarian 3D Model Ultra Librarian KSC421V270SHLFS CAD Model

Description

The KSC421V270SHLFS is a tactile switch manufactured by C&K Components. This switch is designed for surface mount applications and is commonly used in electronic devices requiring a momentary contact switch. It provides a tactile feedback to the user upon actuation, confirming switch operation.

Applications

  • Consumer Electronics: Remote controls, gaming controllers, and audio/video equipment.
  • Mobile Devices: Smartphones, tablets, and wearable devices.
  • Industrial Equipment: Control panels, instrumentation, and test equipment.
  • Medical Devices: Diagnostic equipment, monitoring systems, and patient interfaces.
  • Automotive Electronics: Car audio systems, navigation devices, and control panels.

Features

  • Tactile Feedback: Provides a distinct click sensation to confirm switch actuation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Reliability: Manufactured to meet stringent quality standards for dependable operation.
  • Long Life Expectancy: Designed for extended use with a high number of switching cycles.

Benefits

  • User-Friendly Interface: Provides clear and intuitive feedback for improved user experience.
  • Efficient Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Space Saving: Compact size allows for integration into small electronic devices.
  • Dependable Operation: High reliability ensures consistent performance over time.
  • Extended Product Life: Long life expectancy reduces the need for frequent replacements.

Additional Details

The KSC421V270SHLFS tactile switch is characterized by its actuation force, travel distance, and contact resistance. These parameters define its performance characteristics and suitability for different applications. It's designed to withstand reflow soldering processes used in automated PCB assembly. Its robust construction and high-quality materials ensure reliable operation in various environmental conditions. Detailed datasheets provide information on electrical ratings, mechanical dimensions, and environmental specifications. The switch's terminal configuration and packaging are optimized for efficient pick-and-place assembly.

You May Also Be Interested in

C&K Components
PTS526SK15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 260gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Zhejiang Bozhong Electric Co., Ltd.
3×4×2.0mm SMD tactile switch with approx. 3.9×3.0mm footprint, dual metal domes, flat terminals, and 260gf operating force
Lowest to $0.0418
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9663 $53.1465
130+ $0.7929 $103.0770
200+ $0.7681 $153.6200
270+ $0.7433 $200.6910
350+ $0.7186 $251.5100
470+ $0.6442 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,825 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess