Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Overtravel Plunger
Mounting Type Through Hole
Termination Style PC Pin
Operating Force 40gf
Operating Position 0.317" (8.05mm)
Overtravel 0.079" (2.0mm)
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Temperature Range - Operating -20°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1552514-DDS001
Ultra Librarian 3D Model Ultra Librarian DDS001 CAD Model

You May Also Be Interested in

Panasonic
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for AVL38053-A
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for SS-5-L
Omron
SWITCH SNAP ACTION SPDT 11A 250V
Need more? Email Us
ECAD model for D3V-11G-1A5-K
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for V-10G-1B4-K
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for MS0850503F040S1A
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
ECAD model for V-165-1C25
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 1SM1
Omron
SWITCH SNAP ACT SPST-NO 16A 250V
Need more? Email Us
ECAD model for D3V-16G4M-3C25-K
C&K Components
SWITCH SNAP ACTION SPDT 15A 277V
Need more? Email Us
ECAD model for TFEEJ6ST1640C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention