The NMA0509S is an isolated DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). It is designed to provide a regulated 9V DC output from a 5V DC input, with a power rating of typically 1W. These converters are often used to provide local, isolated power for sensitive circuits, isolating them from noise or ground loops in the main power supply.
Applications:
- Isolated power supplies for analog circuits
- Digital interface isolation
- Instrumentation and measurement equipment
- Industrial automation
- Medical equipment
Features:
- Input Voltage: 5V DC
- Output Voltage: 9V DC
- Output Power: Typically 1W
- Isolation Voltage: Typically 1kVDC or higher
- Low ripple and noise
- Short-circuit protection
- High efficiency
- Compact size
Benefits:
- Provides isolated power to sensitive circuits
- Reduces noise and ground loops
- Improves system reliability
- Easy to use and integrate
- Compact size saves board space
Additional Details:
The NMA0509S provides galvanic isolation between the input and output, which is crucial for protecting sensitive circuits from noise and ground loops. The isolation voltage is typically 1kVDC or higher, ensuring a high level of safety and reliability. The converter features low ripple and noise, which is important for powering sensitive analog circuits. Short-circuit protection prevents damage to the converter in the event of an output short. The NMA0509S is designed to be easy to use and integrate into a variety of applications. It has a compact size, which saves valuable board space. Efficiency is typically high, minimizing heat dissipation. This converter typically uses a flyback topology to achieve isolation and voltage conversion. The output voltage is tightly regulated to ensure stable operation of the powered circuits.
The package type is typically a SIP or DIP package for easy through-hole mounting. C&D Technologies was acquired by Murata Power Solutions, so datasheets and support may be found under the Murata name. Refer to the Murata Power Solutions datasheet for detailed specifications, pinouts, and application notes.