Products specifications Report Issue?

Manufacturer Bytes
Win Source Part Number 1121011-10A6
Manufacturer Homepage 0
Ultra Librarian 3D Model Ultra Librarian 10A6 CAD Model

Description

The 10A6 is a silicon rectifier diode manufactured by Bytes. It is designed for applications requiring high current rectification, such as power supplies, inverters, and converters. This diode converts AC current to DC current efficiently and reliably.

Applications

  • Power supplies
  • AC to DC converters
  • Battery chargers
  • Inverters
  • Free-wheeling diode applications

Features

  • High current capability: Handles up to 10 Amperes of forward current.
  • High surge current capability: Withstands transient high current surges.
  • High voltage rating: Blocks high reverse voltages.
  • Low forward voltage drop: Minimizes power loss.

Benefits

  • Efficient power conversion due to low forward voltage drop.
  • Reliable operation in high current applications.
  • Protection against voltage spikes and surges.
  • Long service life.
  • Stable performance over a wide temperature range.

Technical Specifications: The 10A6 is characterized by its forward current rating (10A), peak reverse voltage, and surge current capability. It typically comes in a through-hole package. The exact specifications can be found in the diode's datasheet. This diode is commonly used in applications where robust and reliable rectification is needed.

You May Also Be Interested in

Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1281 $56.3640
1,065+ $0.1052 $112.0380
1,655+ $0.1018 $168.4790
2,275+ $0.0986 $224.3150
2,940+ $0.0953 $280.1820
3,935+ $0.0855 $336.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 205 pieces
MOQ: 440 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention