EN
  • EN
  • DE

AIC7823Y/2K

Part No AIC7823Y/2K
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044254-AIC7823Y/2K
Categories OEM Parts(A-B)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC7823Y/2K CAD Model

Description

The AIC7823Y/2K, manufactured by Burr-Brown (later acquired by Texas Instruments), is a high-performance, low-power audio power amplifier designed for portable audio applications. This amplifier is capable of delivering significant power into low-impedance loads while maintaining high fidelity and efficiency.

Applications

      
  • Portable Audio Players: Used in MP3 players, iPods, and similar devices to drive headphones or small speakers.
  •   
  • Cell Phones: Integrated into mobile phones to provide audio amplification for speakerphone mode or music playback.
  •   
  • Laptop Computers: Amplifies audio signals for built-in speakers in laptops and notebooks.
  •   
  • Personal Digital Assistants (PDAs): Enhances audio output in handheld devices for multimedia applications.
  •   
  • Portable Gaming Devices: Provides audio amplification for gaming consoles and handheld gaming systems.

Features

      
  • High Output Power: Delivers up to 2W into a 4Ω load.
  •   
  • Low THD+N: Provides high-fidelity audio reproduction with minimal distortion.
  •   
  • High Efficiency: Minimizes power consumption to extend battery life in portable devices.
  •   
  • Integrated Shutdown Mode: Reduces power consumption to a minimum when the amplifier is not in use.
  •   
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  •   
  • Thermal Shutdown: Prevents overheating by automatically shutting down the amplifier when the junction temperature exceeds a safe limit.
  •   
  • Small Package Size: Available in a compact package for easy integration into portable devices.

Benefits

      
  • Enhanced Audio Quality: Delivers clear and distortion-free audio, enhancing the listening experience.
  •   
  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of portable devices.
  •   
  • Increased System Reliability: Short-circuit and thermal shutdown protection features prevent damage and ensure long-term reliability.
  •   
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  •   
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details

The AIC7823Y/2K utilizes a Class-AB amplifier architecture to deliver high output power with low distortion. It features a wide supply voltage range and can operate from a single power supply, simplifying power management in portable devices. The integrated shutdown mode allows for further reduction in power consumption when the amplifier is not actively amplifying audio signals.

The amplifier is designed to drive low-impedance loads, making it suitable for use with a wide range of headphones and small speakers. It also features robust protection circuitry to prevent damage from short circuits and overheating. The AIC7823Y/2K is a reliable and efficient solution for audio amplification in portable devices.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess