EN
  • EN
  • DE

ADS7808PB

Part No ADS7808PB
Manufacturer Burr-Brown (TI)
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 10ms Serial CMOS Sampling ANALOG-to-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1141853-ADS7808PB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7808PB CAD Model

Description

The ADS7808PB is a 12-bit sampling Analog-to-Digital Converter (ADC) from Texas Instruments (formerly Burr-Brown). It is designed for high-performance data acquisition systems that require accurate and fast conversion of analog signals to digital data. The device features a serial interface for communication with microprocessors and microcontrollers, making it versatile for a wide range of applications.

Applications:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • ATE (Automatic Test Equipment)
  • Seismic data acquisition
  • High-speed data acquisition

Features:

  • 12-Bit Resolution: Provides high accuracy in analog-to-digital conversion.
  • Sampling Converter: Designed for sampling analog signals, ideal for dynamic applications.
  • Serial Interface: Simplifies communication with microcontrollers and processors.
  • Low Power Consumption: Efficient design suitable for battery-powered applications.
  • Single Supply Operation: Operates from a single power supply.
  • High Input Impedance: Minimizes loading effects on the input signal source.

Benefits:

  • High Accuracy: The 12-bit resolution ensures precise data conversion, critical for accurate measurements and control.
  • Easy Integration: The serial interface simplifies the design and layout of data acquisition systems, reducing development time and cost.
  • Low Power: Minimizes power consumption, making it suitable for portable and battery-powered applications.
  • Versatile: Suitable for a wide range of applications due to its high performance and ease of use.

The ADS7808PB ADC is a reliable and high-performance solution for data acquisition needs. Its combination of accuracy, speed, and ease of use makes it a popular choice for a variety of industrial, medical, and scientific applications. The serial interface and low power consumption further enhance its versatility, allowing it to be integrated into a wide range of systems. The device is typically supplied in a PDIP (Plastic Dual In-line Package).

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess