EN
  • EN
  • DE

3582J

Part No 3582J
Manufacturer Burr-Brown (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209904-3582J
Categories Custom Parts
Manufacturer Burr-Brown (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3582J CAD Model

Description

The 3582J is a precision operational amplifier manufactured by Burr-Brown (now part of Texas Instruments). It is designed for high-accuracy amplification and signal conditioning applications.

Applications

  • Instrumentation amplifiers: Used in instrumentation amplifiers for precision measurement of low-level signals.
  • Data acquisition systems: Employed in data acquisition systems for signal conditioning and amplification.
  • Precision voltage references: Utilized in precision voltage reference circuits.
  • Analog signal processing: Used in analog signal processing circuits for filtering and amplification.
  • Medical instrumentation: Found in medical devices for precise signal measurement and processing.

Features

  • Low input offset voltage: Minimizes errors in amplification.
  • Low input bias current: Reduces errors due to input current.
  • High open-loop gain: Provides high amplification accuracy.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.
  • Low noise: Ensures low noise amplification.
  • High slew rate: Provides fast signal response.

Benefits

  • High accuracy: Minimizes errors in amplification and signal conditioning.
  • Low noise: Ensures clean signal amplification.
  • Stable operation: Provides stable and reliable performance.
  • Wide bandwidth: Suitable for a variety of signal frequencies.

Additional Details

The 3582J op-amp typically operates with dual power supplies (e.g., ±15V). The input impedance is high, and the output impedance is low. It is often used in applications where precision and accuracy are critical. The operating temperature range is an important consideration for proper functionality. The datasheets should be reviewed before use to verify specific parameters, such as voltage ranges and temperature coefficients. This op-amp is suited for precision analog circuits where minimizing errors is essential.

You May Also Be Interested in

Amd
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess