EN
  • EN
  • DE

SA3545/P

Part No SA3545/P
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT PIN 14-18AWG CRIMP 1=10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Bulgin
Packaging Bulk
Status Active
Type Power
Contact Type Pin
Wire Gauge or Range - AWG 14-18 AWG
Contact Termination Crimp
Contact Finish Nickel
Termination Finish Nickel
Win Source Part Number 1011159-SA3545/P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian SA3545/P CAD Model

Description

The Bulgin SA3545/P is a power pin connector designed for wire gauge or range of 14-18 AWG.

  • Wire Gauge/Range: 14-18 AWG
  • Contact Termination: Crimp
  • Contact Finish: Nickel
  • Packaging: Bulk
  • Category: Connectors and Interconnects
  • Status: Active
  • Package Quantity: 1 piece
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Amphenol Aerospace Operations
SOCK CONT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 20-24AWG CRIMP
Need more? Email Us
Amphenol
COAX 75OHMS - PIN - SIZE8
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 14-18AWG CRIMP
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP GO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess