EN
  • EN
  • DE
  • IT

PXP4013/10P

Part No PXP4013/10P
Manufacturer Bulgin
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 10POS PNL MT / 10 (Power) Position Circular Connector Receptacle Housing Panel Mount, Through Hole UV Resistant
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Bulgin
Series Buccaneer® 4000
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 10 (Power)
Contact Type Crimp and Solder Cup
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Plastic
Shell Material Polycarbonate/Polybutylene Terephthalate (PBT) , Halogen Free
Housing Color Black
Ingress Protection IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Features UV Resistant
Shielding Unshielded
Note Contacts Not Included
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Shape Circular
Temperature Range - Operating -40°C ~ 120°C
Base Product Number PXP4013
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1341176-PXP4013/10P
Ultra Librarian 3D Model Ultra Librarian PXP4013/10P CAD Model

Description

The Bulgin PXP4013/10P is a receptacle housing circular connector designed for male pins.

  • Connector Type: Housing
  • Number of Positions: 10
  • Style: Power
  • Fastening Type: Bayonet Lock
  • UV Resistant: Yes
  • Ingress Protection: IP66/IP68/IP69K
  • Features: Dust Tight, Water Resistant, Waterproof
  • Housing Color: Black
  • Housing Material: Polycarbonate/Polybutylene Terephthalate (PBT)
  • Halogen Free: Yes
  • Flammability Rating: UL94 V-0
  • Shielding: Unshielded
  • Polarization: Keyed
  • Package Includes: 1 Connector, 1 Nut, 1 Washer
  • Mounting Type: Panel Mount, Through Hole
  • Contact Shape: Circular
  • Operating Temperature: -40°C to 120°C

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess