EN
  • EN
  • DE

SWCHT1000S03-P12

Part No SWCHT1000S03-P12
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195081-SWCHT1000S03-P12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S03-P12 CAD Model

Description

The SWCHT1000S03-P12, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. The '-P12' suffix likely indicates a specific configuration, revision, or customization for a particular application or customer. This component is engineered to facilitate reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity.

Applications

  • Enterprise Networking: Used in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Implemented in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is essential.
  • Telecommunications Equipment: Employed in telecom infrastructure for providing high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps Ethernet connectivity for versatile network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in network devices.
  • Integrated PHY: Incorporates a physical layer transceiver for seamless integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation to automatically detect and configure the optimal network speed and duplex mode.
  • Custom Configuration (-P12): Specific customization or configuration tailored for certain applications or client requirements.
  • Advanced Diagnostic Features: Includes built-in diagnostic capabilities for network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Enables high-speed data transmission, improving overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption translates to lower energy costs and a smaller environmental footprint.
  • Simplified Integration: Integrated PHY simplifies the design process and reduces the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimal network configuration, enhancing the reliability of data transmission.
  • Tailored Performance: Custom configuration ensures optimal performance for specific application requirements.
  • Efficient Troubleshooting: Advanced diagnostic features facilitate quick and efficient network troubleshooting, minimizing downtime.

The SWCHT1000S03-P12 is typically packaged in a small form factor, surface-mount package, facilitating easy integration into compact network devices. It operates over a wide temperature range, making it suitable for deployment in various environmental conditions. The device is also compliant with industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S03-P12 is a critical component for modern networking solutions, providing the necessary bandwidth and reliability for data-intensive applications. Its integration capabilities, low power consumption, advanced features, and custom configuration make it an ideal choice for a wide range of network devices and infrastructures requiring specific performance characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess