The SFP-GE-SX-MM850-A is a Small Form-factor Pluggable (SFP) transceiver module manufactured by Broadcom. It is designed for Gigabit Ethernet (GE) short-reach (SX) applications using multimode fiber (MMF) at a wavelength of 850nm. This transceiver enables high-speed data transmission over relatively short distances, making it suitable for various networking applications within data centers, enterprise networks, and other environments where reliable connectivity is essential.
Applications
- Gigabit Ethernet (GbE) connections
- Data centers for server interconnects
- Enterprise networks for switch-to-switch links
- Storage area networks (SANs)
- High-speed backplanes
Features
- Compliant with SFP Multi-Source Agreement (MSA)
- Supports Gigabit Ethernet data rates
- 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter
- Duplex LC connector
- Hot-pluggable
- Digital Diagnostic Monitoring (DDM) function
Benefits
- Easy integration into existing network infrastructure
- High-speed data transmission for demanding applications
- Cost-effective solution for short-reach connections
- Simplified maintenance due to hot-pluggable design
- Real-time monitoring of transceiver performance through DDM
Additional Details
The SFP-GE-SX-MM850-A transceiver typically supports distances up to 550 meters over OM2 multimode fiber. It operates at a data rate of 1.25 Gbps. The DDM function allows for monitoring key parameters such as optical power, temperature, and voltage. It's designed to operate within a temperature range of 0°C to 70°C. Ensure proper fiber cleaning and handling practices are followed to maintain optimal performance. Consult the Broadcom datasheet for detailed specifications, including optical power budgets, receiver sensitivity, and environmental operating conditions.