EN
  • EN
  • DE

PEX8725-BA80BCG

Part No PEX8725-BA80BCG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273129-PEX8725-BA80BCG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8725-BA80BCG CAD Model

Description

The Broadcom PEX8725-BA80BCG is a PCIe Gen3 switch designed to meet the increasing demands of high-bandwidth applications. It provides flexible and scalable PCIe connectivity, enabling systems to expand their capabilities and improve overall performance.

Applications:

  • Servers: Used in servers to expand the number of PCIe slots, allowing for the addition of more network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Supports multiple high-performance graphics cards, high-speed storage devices, and other peripherals in professional workstations.
  • Storage Systems: Facilitates the connection of numerous storage devices, improving overall storage capacity and data throughput.
  • Networking Equipment: Used in routers, switches, and other networking devices to expand PCIe connectivity for various network interfaces.
  • Data Centers: Enables high-speed data transfer and connectivity for various data center applications.

Features:

  • 25 Lanes: Supports 25 lanes of PCIe Gen3 connectivity, offering significant bandwidth for data transfer.
  • Low Latency: Designed for minimal latency to ensure efficient data transmission and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of upstream and downstream ports to accommodate various system architectures.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Power Management: Supports power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • Increased Connectivity: Expands the number of available PCIe slots, enabling the addition of more peripherals and add-in cards.
  • Improved Performance: Facilitates high-speed data transfer between devices, improving overall system performance.
  • Enhanced Flexibility: Allows for flexible port configuration, enabling the switch to be adapted to various system architectures.
  • Robust Reliability: Incorporates advanced error handling mechanisms to ensure data integrity and system stability.
  • Reduced Power Consumption: Supports power management features to minimize power consumption and improve energy efficiency.

Additional Details:

The PEX8725-BA80BCG supports PCIe Gen3, providing a data transfer rate of up to 8 GT/s per lane. It is designed to meet the demands of high-performance applications in data centers and other demanding environments. The switch is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The operating temperature range and power consumption details can be found in the product datasheet.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess