EN
  • EN
  • DE

PEX8516-AA25BI

Part No PEX8516-AA25BI
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273068-PEX8516-AA25BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8516-AA25BI CAD Model

Description

The PEX8516-AA25BI is a PCIe switch from Broadcom, designed to facilitate high-performance interconnectivity in PCI Express-based systems. As a switch, it allows a single PCIe link to be expanded into multiple ports, enabling the connection of numerous devices. It is commonly utilized in servers, storage solutions, and networking equipment to maximize data throughput and minimize latency.

Applications

  • High-Performance Servers: Connecting multiple GPUs, NICs, and storage controllers.
  • Storage Area Networks (SANs): Enabling high-speed data transfer between storage devices and servers.
  • Networking Equipment: Providing multiple PCIe ports for network interface cards and other networking components.
  • Workstations: Supporting multiple high-performance graphics cards and peripherals.
  • Data Centers: Facilitating high-bandwidth connectivity between various components.

Features

  • PCIe Gen2 Switch: Supports PCI Express Gen2 data transfer rates.
  • 16 Lanes: Offers a high number of PCIe lanes for device connectivity.
  • Non-Blocking Architecture: Ensures maximum data throughput by preventing bottlenecks.
  • Advanced Error Reporting: Provides detailed error information for diagnostics and troubleshooting.
  • Hot-Plug Support: Allows devices to be added or removed without system downtime.
  • Flexible Port Configuration: Enables customization of port assignments to meet specific application requirements.

Benefits

  • Increased Connectivity: Allows for the connection of a greater number of PCIe devices.
  • Improved Performance: High-speed data transfer and non-blocking architecture enhance overall system performance.
  • Enhanced Flexibility: Adaptable port configurations cater to a variety of application needs.
  • Simplified System Design: Streamlines system design by consolidating multiple PCIe connections.
  • Increased Reliability: Error reporting and hot-plug support contribute to enhanced system stability and uptime.

Additional Details

The PEX8516-AA25BI's non-blocking architecture is a key feature that ensures optimal performance in demanding applications. This architecture allows multiple devices to transfer data simultaneously without experiencing performance degradation. The advanced error reporting capabilities provide valuable insights into system behavior, enabling administrators to quickly identify and resolve issues. The device is typically available in a BGA (Ball Grid Array) package for surface mounting onto PCBs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5308 $58.5308
3+ $48.0249 $144.0747
4+ $46.5246 $186.0984
6+ $45.0231 $270.1386
7+ $43.5227 $304.6589
9+ $39.0205 $351.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess