The PCI9054-AA50BI is a high-performance PCI Local Bus Target/Master Interface Controller designed by Broadcom Limited. It serves as a bridge between a PCI bus and a local bus, enabling efficient data transfer between the two. It's a key component in systems requiring fast and reliable communication between a PCI-based system and peripheral devices.
Applications:
- Data Acquisition Systems: Enables high-speed data transfer from data acquisition hardware to a computer system.
- Industrial Automation: Used in industrial control systems for interfacing with sensors, actuators, and other control devices.
- Communication Adapters: Implemented in network interface cards, communication boards, and other devices requiring PCI connectivity.
- Embedded Systems: Integrated into embedded systems that use PCI for expansion or peripheral device connection.
- Imaging and Video Processing: Facilitates the transfer of image and video data between capture devices and processing units.
Features:
- 32-bit PCI Interface: Compliant with the PCI Local Bus Specification, Revision 2.1.
- Local Bus Master/Target: Supports both master and target modes on the local bus.
- Burst Transfers: Capable of burst mode data transfers for increased throughput.
- Programmable Wait State Generator: Allows configuration of wait states for compatibility with various local bus devices.
- Address Mapping: Provides address mapping functionality between the PCI and local bus address spaces.
- Interrupt Management: Supports PCI interrupt generation and management.
- DMA Support: Supports Direct Memory Access (DMA) for efficient data transfers between PCI and local memory.
- Configuration Registers: Offers a set of configuration registers for device setup and control.
Benefits:
- High-Speed Data Transfer: Enhances data transfer rates between PCI and local buses, improving system performance.
- Versatility: Compatible with a wide variety of local bus devices and architectures.
- Simplified Integration: Eases the integration of local bus devices into PCI-based environments.
- Reduced Development Time: Standardized interface reduces hardware and software development time.
- Cost-Effective Bridging: Provides a cost-efficient solution for bridging between PCI and local bus systems.
The PCI9054-AA50BI is a robust and dependable solution for bridging between PCI and local bus architectures. Its features and performance characteristics make it well-suited for applications demanding high-speed data transfer and efficient control. Its 32-bit PCI interface and burst transfer capabilities ensure optimal performance in demanding environments. The 'AA50BI' likely refers to specific packaging or operating temperature range, however, precise details on this are unavailable without specific datasheets.