EN
  • EN
  • DE

HCPL3120000ECYHCPL3120

Part No HCPL3120000ECYHCPL3120
Manufacturer Broadcom Limited
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131868-HCPL3120000ECYHCPL3120
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL3120000ECYHCPL3120 CAD Model

Description

The HCPL-3120 is a 2.5 Amp Output Current IGBT Gate Drive Optocoupler by Broadcom Limited, designed for driving IGBTs and MOSFETs in power inverter applications. It provides reinforced insulation and high noise immunity, making it suitable for harsh industrial environments.

Applications

  • IGBT/MOSFET Gate Drive
  • AC and Brushless DC Motor Drives
  • Inverter Applications
  • Industrial Power Supplies
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)

Features

  • 2.5 Amp Output Current: Drives IGBTs and MOSFETs directly.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Reinforced Insulation: Provides high voltage isolation between the input and output.
  • Under Voltage Lock-Out (UVLO): Prevents IGBT/MOSFET from operating under insufficient gate voltage.
  • Wide Operating Temperature Range: Suitable for industrial environments.
  • High Speed: Fast switching speeds for efficient power conversion.

Benefits

  • Improved System Efficiency: Fast switching speeds and efficient gate drive minimize power losses.
  • Enhanced System Reliability: High CMTI and reinforced insulation ensure reliable operation in harsh environments.
  • Simplified Design: Direct drive capability simplifies gate drive circuitry.
  • Protection: UVLO feature protects the driven IGBT/MOSFET from damage.
  • Safety: Reinforced insulation provides safety isolation.

Additional Details

The HCPL-3120 consists of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. Key specifications include peak output current, supply voltage range, and propagation delay. It is typically available in an 8-pin DIP or SO package. The device requires an external power supply for the output stage. It is commonly used in motor drives, power inverters, and power supplies. The HCPL-3120 provides a robust and reliable solution for driving IGBTs and MOSFETs in demanding applications. Its high CMTI and reinforced insulation are essential for ensuring safe and reliable operation in industrial environments. The UVLO feature adds an extra layer of protection for the driven power devices. The Broadcom HCPL-3120 is a popular choice for engineers designing efficient and reliable power conversion systems.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8847 $119.4345
205+ $0.8570 $175.6850
280+ $0.8293 $232.2040
365+ $0.8016 $292.5840
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess