EN
  • EN
  • DE

HCPL-J314-500E

Part No HCPL-J314-500E
Manufacturer Broadcom Limited
Catalog Isolators - Gate Drivers
Description OPTOISO 3.75KV GATE DRVR 8DIP GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 700ns, 700ns
Rise and Fall Time 50ns, 50ns
Current - Output High, Low 400mA, 400mA
Current - Peak Output 600mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Supply Voltage - Operating 10 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Approvals CSA, IEC/EN/DIN, UR
Win Source Part Number 1042815-HCPL-J314-500E
Family Name HCPL-J314
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HCPL-J314-500E CAD Model

Description

The HCPL-J314-500E is a high-speed, 2.5 Amp Output Current IGBT Gate Drive Optocoupler. This device is designed to drive IGBTs and MOSFETs used in various power conversion and motor control applications. It provides reinforced insulation and reliable operation in harsh industrial environments. The -500E option signifies a specific packaging or testing variant.

Applications

  • IGBT/MOSFET gate drives
  • Industrial inverters
  • AC and Brushless DC motor drives
  • Renewable energy inverters (solar, wind)
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Induction heating

Features

  • 2.5 A maximum peak output current
  • High speed: 0.3 μs maximum propagation delay
  • Desaturation detection
  • Soft turn-off
  • Under voltage lockout (UVLO) with hysteresis
  • Reinforced insulation per IEC/EN/DIN EN 60747-5-5
  • Safety approval: UL 1577, CSA, IEC/EN/DIN EN 60747-5-5
  • Extended industrial temperature range: -40°C to +105°C
  • Available in Stretched SO-8 package

Benefits

  • Improved system performance due to fast switching speeds.
  • Enhanced system reliability through reinforced insulation and UVLO protection.
  • Simplified gate drive design with integrated desaturation detection and soft turn-off.
  • Reduced component count and board space due to the compact SO-8 package.
  • Compliance with international safety standards for worry-free operation.
  • Suitable for harsh industrial environments due to the extended temperature range.

Additional Details

The HCPL-J314-500E provides galvanic isolation between the input and output sides, protecting control circuitry from high voltages. The desaturation detection feature protects the IGBT by sensing when the collector-emitter voltage exceeds a threshold, indicating a fault condition. The soft turn-off feature reduces voltage spikes during IGBT turn-off. The under-voltage lockout (UVLO) ensures that the IGBT is only turned on when sufficient gate drive voltage is available. This device is commonly used with IGBTs rated up to 1200V. The device's internal construction features a light-emitting diode (LED) optically coupled to an integrated circuit with a power output stage. The recommended operating conditions and application circuit details are provided in the manufacturer's datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2764 $52.4224
38+ $2.6883 $102.1554
58+ $2.6043 $151.0494
80+ $2.5203 $201.6240
103+ $2.4363 $250.9389
138+ $2.1843 $301.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess