EN
  • EN
  • DE

HCPL-4701-300E

Part No HCPL-4701-300E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV DARL 8DIP GW / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 600% @ 500μA
Current Transfer Ratio (Maximum) 8000% @ 500μA
Turn On / Turn Off Time (Typ) 3μs, 34μs
Input Type DC
Output Type Darlington with Base
Output Voltage MAX 18V
Output Current per Channel 60mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Maximum) 10mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-DIP Gull Wing
Win Source Part Number 775743-HCPL-4701-300E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name HCPL-4701
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian HCPL-4701-300E CAD Model

Description

The Broadcom HCPL-4701-300E is a high-reliability, hermetically sealed optocoupler featuring a GaAlAs LED and a silicon phototransistor. This optocoupler provides electrical isolation between the input and output circuits, making it ideal for applications requiring safety and protection from high voltages or noise. The "-300E" suffix indicates a specific lead form option.

Applications:

  • Industrial Control Systems: Provides isolation in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Medical Equipment: Ensures patient safety by isolating sensitive circuits in medical devices.
  • Power Supplies: Offers isolation in switching power supplies and inverters to prevent ground loops and improve safety.
  • Data Communications: Isolates data lines to protect equipment from voltage surges and noise.
  • Military and Aerospace Applications: Suitable for use in harsh environments where high reliability and performance are required.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Hermetically Sealed Package: Ensures long-term reliability and stability in harsh environments.
  • GaAlAs LED: Offers high light output and efficiency.
  • Silicon Phototransistor Output: Provides a linear and predictable output response.
  • High Common Mode Transient Immunity: Reduces the effects of noise and voltage transients.

Benefits:

  • Improved System Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Enhanced Noise Immunity: Reduces the effects of noise and interference, improving system reliability.
  • Long-Term Reliability: Hermetic sealing ensures long-term performance and stability.
  • Simplified Circuit Design: Eliminates the need for complex isolation circuitry.
  • Compliance with Safety Standards: Meets various safety standards, such as UL and CSA.

Additional Details:

The HCPL-4701-300E operates with a forward current of typically 10 mA. The collector-emitter voltage is typically 20V. The isolation voltage is high, typically several kilovolts. The specific parameters can be found in the Broadcom datasheet for the HCPL-4701 series. The hermetic package offers excellent resistance to moisture and temperature variations. The lead form indicated by "-300E" should be carefully reviewed in the datasheet to ensure compatibility with the target application and PCB layout.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0018 $60.0360
47+ $2.4631 $115.7657
73+ $2.3860 $174.1780
101+ $2.3091 $233.2191
130+ $2.2322 $290.1860
174+ $2.0012 $348.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess