Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 30ns, 7ns
Forward Voltage 1.5V
Continuous forward current- Max 10mA
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 067852-HCPL-0201
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Signal Processing, Power Management, Industrial
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian HCPL-0201 CAD Model

Description

The Broadcom Limited 067852-HCPL-0201 is an isolator electronic component that is active in the market.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Output Type: Push-Pull, Totem Pole
  • Data Rate: 5MBd
  • Forward Voltage: 1.5V
  • Input Type: DC
  • Common Mode Transient Immunity (Min): 1kV/μs
  • Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
  • Isolation Voltage: 3750Vrms
  • Applications: Computers and computer peripherals, signal processing, power management, and industrial applications
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100

You May Also Be Interested in

Broadcom Limited
High Speed, Low Power Digital Optocouplers with R2Coupler™ Isolation and AEC-Q100 Grade 1 Qualifi cation | OPTOISO 4KV PUSH PULL 5SOIC
Lowest to $6.4977
ECAD model for ACPL-M72T-000E
Fairchild/ON Semiconductor
High Speed-10 MBit/s Logic Gate Optocouplers
Need more? Email Us
ECAD model for HCPL0639
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP209D(TP,F)
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRI-STATE 8DIP
Need more? Email Us
ECAD model for TLP558
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP102(TPL,F)
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PSH PULL 6MFSOP-5
Need more? Email Us
ECAD model for TLP108
Toshiba Semiconductor and Storage
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/μs CMTI 6-SO, 5 Lead
Lowest to $0.3593
ECAD model for TLP2362(TPL,E,O)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP112(TPR)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1443 $57.2150
105+ $1.0718 $112.5390
165+ $1.0357 $170.8905
235+ $0.9633 $226.3755
305+ $0.9270 $282.7350
380+ $0.8908 $338.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,400 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention