EN
  • EN
  • DE

BCM89832A0BWMLG

Part No BCM89832A0BWMLG
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Description 100BASE-T1 PHY / IC RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Broadcom Limited
Series -
Package Tray
Product Status Active
Base Product Number BCM8983
Win Source Part Number 1356008-BCM89832A0BWMLG
Ultra Librarian 3D Model Ultra Librarian BCM89832A0BWMLG CAD Model

Description

The BCM89832A0BWMLG is a highly integrated RF transceiver IC from Broadcom Limited, designed for automotive applications. This transceiver is engineered to meet the stringent requirements of the automotive industry, including high reliability, robust performance in harsh environments, and adherence to specific automotive communication standards. It integrates multiple functionalities into a single chip, reducing the overall system size and cost.

Applications:

  • Automotive Infotainment Systems
  • Telematics Control Units (TCUs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle-to-Everything (V2X) communication
  • Automotive Bluetooth and Wi-Fi Connectivity

Features:

  • Highly integrated RF transceiver
  • Supports multiple communication standards, including Bluetooth, Wi-Fi, and cellular technologies.
  • Designed for automotive-grade reliability and performance.
  • Low power consumption to minimize battery drain in automotive applications.
  • Advanced security features to protect against unauthorized access and data breaches.
  • Compact package size for space-constrained automotive environments.
  • Supports various modulation schemes and data rates.

Benefits:

  • Improved system performance and reliability in automotive applications.
  • Reduced system cost and complexity through integration of multiple functionalities.
  • Enhanced security features to protect against cyber threats.
  • Lower power consumption for extended battery life.
  • Smaller form factor for easier integration into automotive systems.
  • Enables advanced connectivity features in vehicles, such as V2X communication and over-the-air updates.

Additional Details:

The BCM89832A0BWMLG typically supports a wide range of frequencies and data rates, making it suitable for various automotive communication protocols. It incorporates advanced power management features to optimize energy efficiency and reduce heat dissipation. The device is designed to operate over an extended temperature range, ensuring reliable performance in extreme conditions. It also includes built-in diagnostic capabilities for easy system troubleshooting and maintenance. The specific technical specifications, such as frequency ranges, data rates, and power consumption, can be found in the product datasheet provided by Broadcom. This transceiver is a crucial component for enabling advanced connectivity and communication features in modern vehicles.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess