EN
  • EN
  • DE

BCM7413CNKFEBA03G

Part No BCM7413CNKFEBA03G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027148-BCM7413CNKFEBA03G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7413CNKFEBA03G CAD Model

Description

The BCM7413CNKFEBA03G is a high-performance system-on-a-chip (SoC) designed by Broadcom for advanced set-top box (STB) and digital video recorder (DVR) applications. This powerful SoC integrates a wide range of features to deliver exceptional performance, advanced multimedia capabilities, and robust security features, making it an ideal solution for demanding applications in the digital entertainment space.

Applications

  • High-Definition Cable and Satellite Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • IPTV Set-Top Boxes
  • Hybrid STBs (supporting multiple broadcast standards)

Features

  • High-Performance Processor: Delivers ample processing power for smooth application performance and responsive user interfaces.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and others, for high-quality video playback.
  • Integrated Graphics Processing Unit (GPU): Provides enhanced graphics capabilities for user interfaces, gaming, and other graphical applications.
  • Connectivity Options: Offers various connectivity interfaces such as Ethernet, USB, HDMI, and others, for seamless integration with external devices.
  • Security Features: Incorporates advanced security mechanisms to protect content and prevent unauthorized access.

Benefits

  • Enhanced User Experience: Provides a fluid and responsive user interface for a more enjoyable viewing experience.
  • High-Quality Video Playback: Delivers exceptional video quality with support for multiple codecs and resolutions.
  • Seamless Connectivity: Enables easy connection to external devices and peripherals.
  • Content Protection: Protects valuable content from unauthorized access and piracy.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost and complexity.

Additional Details

The BCM7413CNKFEBA03G SoC is designed to provide a complete solution for advanced set-top box and DVR applications. It integrates a high-performance CPU, a powerful GPU, and a comprehensive set of multimedia processing engines, enabling it to handle demanding tasks such as video decoding, graphics rendering, and application processing. The integrated security features include conditional access and digital rights management (DRM) to protect content and prevent unauthorized distribution. The device supports various memory configurations and interfaces, allowing for flexible system designs. Its low-power architecture ensures efficient operation, reducing energy consumption and heat dissipation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess