EN
  • EN
  • DE

BCM7250APKFEBB1G

Part No BCM7250APKFEBB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018090-BCM7250APKFEBB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7250APKFEBB1G CAD Model

Description

The BCM7250APKFEBB1G is a high-performance system-on-a-chip (SoC) from Broadcom designed primarily for set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and a range of connectivity options to enable the delivery of rich multimedia experiences. This SoC is capable of handling high-definition video, advanced audio codecs, and interactive applications, making it suitable for both cable and IPTV set-top boxes.

Applications:

  • Set-Top Boxes (STBs): Used as the main processing unit for cable, satellite, and IPTV set-top boxes.
  • Digital Video Recorders (DVRs): Provides the processing power and storage interface for recording and playing back television programs.
  • Media Players: Enables the playback of digital media files from various sources, such as USB drives and network storage.
  • Over-the-Top (OTT) Streaming Devices: Supports streaming video from online services like Netflix, Hulu, and Amazon Prime Video.
  • Hybrid STBs: Combines traditional broadcast television with internet-based streaming services.

Features:

  • High-Performance Processor: Delivers sufficient processing power for handling demanding multimedia workloads.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, H.265 (HEVC), and VP9.
  • High-Definition Output: Enables the output of video at resolutions up to 4K Ultra HD.
  • Multiple Connectivity Options: Includes interfaces such as HDMI, USB, and Ethernet for connecting to various devices.
  • Advanced Security Features: Incorporates security protocols to protect content from piracy and unauthorized access.
  • Support for Interactive Applications: Enables the development and execution of interactive TV applications.

Benefits:

  • High-Quality Video Playback: Delivers sharp, clear, and lifelike video images.
  • Smooth and Responsive User Interface: Provides a fluid and intuitive user experience.
  • Access to a Wide Range of Content: Enables access to both traditional broadcast television and online streaming services.
  • Enhanced Security: Protects content from piracy and unauthorized access.
  • Cost-Effective Solution: Reduces the overall cost of set-top box development and manufacturing.

Additional Details:

The BCM7250APKFEBB1G incorporates features such as advanced audio processing, graphics acceleration, and support for various middleware platforms. It is designed to meet the demanding requirements of modern set-top box applications, delivering a high-quality and feature-rich entertainment experience. The specific technical specifications, such as CPU clock speed, memory interface, and supported codecs, can vary depending on the specific implementation and board design.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess