EN
  • EN
  • DE
  • IT

BCM5703CIKHB-P21

Part No BCM5703CIKHB-P21
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209919-BCM5703CIKHB-P21
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5703CIKHB-P21 CAD Model

Description

The BCM5703CIKHB-P21 is a Gigabit Ethernet controller manufactured by Broadcom Limited. It is designed to provide high-speed network connectivity for servers and workstations. It integrates a complete Gigabit Ethernet Media Access Controller (MAC) and Physical Layer (PHY) transceiver into a single chip.

Applications:

  • Server Network Interface Cards (NICs): Provides high-bandwidth network connectivity for servers.
  • Workstation Network Adapters: Enables Gigabit Ethernet connections for desktop workstations.
  • Embedded Systems: Integrated into embedded systems requiring high-speed networking capabilities.
  • Network Appliances: Used in network appliances such as routers and switches.

Features:

  • Gigabit Ethernet Support: Complies with IEEE 802.3ab standard for Gigabit Ethernet.
  • Integrated MAC and PHY: Combines MAC and PHY functions in a single chip for reduced component count.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus.
  • Wake-on-LAN (WoL) Support: Allows the system to be powered on remotely over the network.
  • Jumbo Frame Support: Supports large Ethernet frames for improved throughput.

Benefits:

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reduced System Cost: Integrated MAC and PHY reduces component count and cost.
  • Remote Wake-up Capability: Wake-on-LAN support enables remote system management.
  • Improved Network Performance: Jumbo frame support enhances throughput in high-bandwidth applications.

Additional Details:

The BCM5703CIKHB-P21 typically comes in a BGA package. It supports various operating systems, including Windows and Linux. The datasheet provides detailed information on electrical characteristics, timing specifications, and software drivers.

This Gigabit Ethernet controller is a reliable solution for systems requiring high-speed network connectivity. Its integrated MAC and PHY, along with Wake-on-LAN and jumbo frame support, make it suitable for server, workstation, and embedded applications. Proper driver installation and configuration are essential for optimal performance.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Conexant Systems
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess