EN
  • EN
  • DE

BCM4709A0KFEBG P10

Part No BCM4709A0KFEBG P10
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818956-BCM4709A0KFEBG P10
Ultra Librarian 3D Model Ultra Librarian BCM4709A0KFEBG P10 CAD Model

Description

The Broadcom BCM4709A0KFEBG is a high-performance, dual-core ARM Cortex-A9 processor designed for network and connectivity applications. It integrates a variety of peripherals and features to provide a comprehensive solution for routers, gateways, and other networking devices.

Applications

  • Wireless routers
  • Network Attached Storage (NAS) devices
  • Gateways
  • Media servers
  • Smart home hubs

Features

  • Dual-core ARM Cortex-A9 processor: Provides high processing power for demanding network applications.
  • Integrated Gigabit Ethernet switch: Enables high-speed wired connectivity.
  • USB 3.0 support: Supports fast data transfer to and from external storage devices.
  • SATA interface: Allows connection to internal or external SATA drives.
  • PCIe interface: Supports expansion cards such as Wi-Fi adapters or other peripherals.
  • Advanced security features: Includes hardware-based encryption and secure boot capabilities.

Benefits

  • High performance: Dual-core processor delivers excellent performance for demanding network applications.
  • Improved network speed: Gigabit Ethernet and USB 3.0 support enable fast data transfer rates.
  • Enhanced security: Hardware-based encryption and secure boot protect against unauthorized access and data breaches.
  • Flexible connectivity: Wide range of interfaces allows for easy integration with various peripherals and devices.
  • Reduced system cost: Integrated features reduce the number of external components and simplify system design.

Additional Details

The BCM4709A0KFEBG supports various memory configurations, including DDR3 and DDR2. It also incorporates advanced power management techniques to minimize power consumption in different operating modes. The chip is typically packaged in a BGA (Ball Grid Array) package.

The "P10" suffix likely refers to a specific production batch or configuration variant. This processor is commonly used in high-end routers and NAS devices that require high performance, security, and a wide range of connectivity options.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess