EN
  • EN
  • DE

BCM4336YBKFFBG

Part No BCM4336YBKFFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818926-BCM4336YBKFFBG
Ultra Librarian 3D Model Ultra Librarian BCM4336YBKFFBG CAD Model

Description

The BCM4336YBKFFBG is a single-chip combo that incorporates 802.11 b/g/n Wi-Fi, Bluetooth 4.0 + HS (High Speed), and FM radio receiver functionality. This Broadcom device is designed for mobile and embedded applications requiring versatile wireless connectivity in a compact form factor.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Handheld gaming consoles

Features:

  • Supports 802.11 b/g/n Wi-Fi standards
  • Bluetooth 4.0 + HS compliant
  • Integrated FM radio receiver
  • Low power consumption optimized for mobile devices
  • Advanced coexistence algorithms for simultaneous Wi-Fi and Bluetooth operation
  • Compact package size

Benefits:

  • Enables versatile wireless connectivity (Wi-Fi, Bluetooth, FM radio) in a single chip
  • Reduces system size and cost
  • Extends battery life in mobile devices
  • Improves wireless performance through advanced coexistence algorithms
  • Simplifies system design and integration

Additional Details:

The BCM4336YBKFFBG supports the 2.4 GHz band for Wi-Fi operation, offering data rates up to 72.2 Mbps with 802.11n. The Bluetooth 4.0 + HS functionality provides low-energy connectivity for various Bluetooth devices, as well as high-speed data transfer capabilities. The integrated FM radio receiver supports the standard FM broadcast band. The chip is designed with low power consumption in mind, making it suitable for battery-powered mobile devices. The advanced coexistence algorithms ensure that Wi-Fi and Bluetooth can operate simultaneously without significant performance degradation. The compact package size allows for easy integration into space-constrained applications. The BCM4336YBKFFBG includes various power management features, such as sleep modes and dynamic power scaling, to minimize energy consumption. It complies with industry-standard security protocols, including WEP, WPA, and WPA2, ensuring secure wireless communication.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess