EN
  • EN
  • DE

BCM3215KFBG

Part No BCM3215KFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048498-BCM3215KFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3215KFBG CAD Model

Description

The BCM3215KFBG is a cable modem system-on-a-chip (SoC) from Broadcom Limited. This chip is designed for use in cable modems and set-top boxes, providing high-speed internet access and multimedia capabilities. It integrates key functions such as DOCSIS/EuroDOCSIS modem functionality, Ethernet connectivity, and USB interfaces, making it a core component for broadband communication devices.

Applications

  • Cable Modems: Enables high-speed internet access through cable networks.
  • Set-Top Boxes: Provides internet connectivity for multimedia streaming and interactive services.
  • Broadband Routers: Can be integrated into routers that utilize cable modem technology for internet access.

Features

  • DOCSIS/EuroDOCSIS Compliance: Complies with DOCSIS (Data Over Cable Service Interface Specification) and EuroDOCSIS standards for cable modem communication.
  • Integrated Modem Functionality: Includes all the necessary components for a cable modem, such as demodulation, channel decoding, and MAC-layer processing.
  • Ethernet Connectivity: Provides Ethernet interfaces for connecting to local networks and devices.
  • USB Interfaces: Includes USB ports for connecting peripherals and external storage devices.
  • Advanced Security Features: Incorporates security mechanisms to protect against unauthorized access and network threats.

Benefits

  • High-Speed Internet Access: Enables fast and reliable internet connectivity through cable networks.
  • Enhanced Multimedia Capabilities: Supports multimedia streaming and interactive services on set-top boxes.
  • Simplified Integration: Offers a highly integrated solution, reducing the complexity and cost of designing cable modems and set-top boxes.
  • Robust Security: Provides advanced security features to protect against network vulnerabilities.
  • Improved Network Performance: Optimizes data transmission and reception for enhanced network performance.

Technical Specifications

While specific technical specifications such as clock speed, memory capacity, and power consumption details can vary based on the specific implementation and application, the BCM3215KFBG typically operates within industry-standard parameters for cable modem SoCs. It supports a range of DOCSIS and EuroDOCSIS versions, offering compatibility with various cable network infrastructures. The component is designed to interface with RF front-end components, memory devices, and Ethernet PHYs to create a complete cable modem solution.

The BCM3215KFBG plays a key role in delivering high-speed internet access and multimedia capabilities through cable networks. Its integration of DOCSIS/EuroDOCSIS modem functionality, Ethernet connectivity, and USB interfaces makes it a versatile component for modern broadband communication devices.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess