The BCM2836RIFBG is a processor manufactured by Broadcom, primarily known for its use in the Raspberry Pi 2. It's a System-on-Chip (SoC) that integrates a quad-core ARM Cortex-A7 processor with a VideoCore IV GPU. This combination provides a significant performance boost compared to its predecessor, making it suitable for a wider range of applications.
Applications
- Raspberry Pi 2: The primary application of the BCM2836RIFBG is in the Raspberry Pi 2 Model B, where it serves as the main processing unit.
- Embedded Systems: Due to its compact size and low power consumption, it is implemented in diverse embedded systems requiring a balance of processing power and efficiency.
- Media Centers: Used to power media center applications due to its ability to decode and output high-definition video.
- Gaming Consoles (Retro): Emulation of older video game consoles.
- Industrial Automation: Certain industrial control systems use this processor for its reliable performance in specific tasks.
Features
- Quad-Core ARM Cortex-A7: Provides efficient multi-core processing capabilities.
- VideoCore IV GPU: Supports OpenGL ES 2.0, hardware-accelerated OpenVG, and 1080p30 H.264 high-profile decode.
- 512KB L2 Cache: Improves performance by providing faster access to frequently used data.
- Integrated Memory Controller: Supports LPDDR2 SDRAM, enhancing memory bandwidth.
- Multiple Interfaces: Includes interfaces like HDMI, USB, Ethernet, and GPIO, enabling versatile connectivity.
Benefits
- Increased Performance: The quad-core architecture allows for significantly faster execution of tasks compared to single-core processors.
- Enhanced Graphics Capabilities: The VideoCore IV GPU provides excellent graphics performance, suitable for multimedia applications and gaming.
- Low Power Consumption: The ARM Cortex-A7 architecture is designed for energy efficiency, making it suitable for battery-powered devices.
- Versatile Connectivity: The various interfaces enable connection to a wide range of peripherals and devices.
- Cost-Effective Solution: Offers a good balance of performance and cost, making it an attractive option for budget-conscious projects.
Additional Details
The BCM2836RIFBG is typically paired with 1GB of RAM in the Raspberry Pi 2. It operates at a clock speed of 900 MHz. The VideoCore IV GPU handles graphics rendering and video decoding. The package is a BGA (Ball Grid Array), designed for surface mount soldering. The processor supports various operating systems, including Linux-based distributions like Raspbian, Ubuntu, and Windows 10 IoT Core.