EN
  • EN
  • DE
  • IT

AFBR-5205TZ

Part No AFBR-5205TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX ATM/SONET/OC-3 ST 1X9
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Data Rate 155Mbps
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 4.75V ~ 5.25V
Connector Type ST
Mounting Type Through Hole
Base Product Number AFBR-5205
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8471.80.1000
Win Source Part Number 911193-AFBR-5205TZ
Ultra Librarian 3D Model Ultra Librarian AFBR-5205TZ CAD Model

Description

The 911193-AFBR-5205TZ is a Fiber Optic Transceiver Module designed for Optoelectronics applications. It features a ST connector type and operates at a data rate of 155Mbps.

  • Connector Type: ST
  • Data Rate: 155Mbps
  • Wavelength: 1310nm
  • Voltage Supply: 4.75V to 5.25V
  • Application: Ethernet
  • Mounting: Through Hole
  • Package: Bulk
  • Standard Package: 10 pieces
  • Series: AFBR-5205
  • Product Status: Obsolete
  • ECCN Code: 5A991B5A
  • REACH: Unaffected
  • Moisture Sensitivity Level (MSL): 3 (168 hours)

You May Also Be Interested in

Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $18.2391
Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TXRX QSFP 40GBE 4CH PLUGGABLE
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $43.9850
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us
Finisar Corporation
TXRX SFP+ SGL 10GB/S 1310NM / TX/RX Optical Fiber 10.5Gbps 20-Pin
Lowest to $64.0422
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $65.5857
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $79.2357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess