EN
  • EN
  • DE

AEDS-9340-J00

Part No AEDS-9340-J00
Manufacturer Broadcom Limited
Catalog Encoders
Description ENCODER OPTICAL Z11 6CH 1024CPR / Optical Encoder Rotary Incremental Hollow Straight Digital Square Wave PC Pin 1024CPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Series AEDS-9340
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 1024
Operating Supply Voltage 5V
Actuator Type Codewheel Not Included
Detent No
Built in Switch No
Mounting Chassis Mount
Termination Style Terminal Pins
Win Source Part Number 768298-AEDS-9340-J00
Popularity Medium
Supply and Demand Status Limited
Quantity per package 120
Family Name AEDS-9340
Introduction Date January 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AEDS-9340-J00 CAD Model

Description

The AEDS-9340-J00 is a high-resolution reflective incremental encoder from Broadcom, designed for motion control applications requiring precise position feedback. This encoder provides accurate and reliable measurements, making it suitable for a wide range of industrial and commercial applications.

Applications

  • Printers and scanners
  • Robotics
  • Medical equipment
  • Industrial automation
  • Motor control systems

Features

  • High resolution, providing accurate position feedback.
  • Reflective technology for robust performance.
  • Compact size for easy integration.
  • TTL compatible outputs for easy interfacing with digital systems.
  • Single 5V supply voltage.
  • High operating frequency.

Benefits

  • Enables precise motion control in various applications.
  • Provides reliable and accurate position feedback.
  • Simplifies system design with its compact size and easy integration.
  • Reduces system cost with its single supply voltage requirement.

Additional Details

The AEDS-9340-J00 encoder typically consists of an LED source, a detector IC, and a code wheel or strip. The code wheel/strip has alternating reflective and non-reflective areas. As the code wheel/strip rotates, the detector IC senses the changes in reflected light, generating two quadrature output signals (A and B) that provide both position and direction information. The resolution of the encoder is determined by the number of lines on the code wheel/strip.

Installation requires proper alignment of the encoder with the code wheel/strip to ensure accurate and reliable performance. Shielding may be necessary in noisy environments to minimize interference. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $3.2015
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess