EN
  • EN
  • DE

AEDR-9830A-102

Part No AEDR-9830A-102
Manufacturer Broadcom Limited
Catalog Encoders
Description AUTO HT ENCODER 318LPI, REEL 100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000131-AEDR-9830A-102
Win Source Part Number Cross
Manufacturer Broadcom Limited
Category Sensors, Transducers Encoders
Series AEDR
Packaging Tape & Reel (TR)
Mounting Type Surface Mount
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AEDR-9830A-102 CAD Model

Description

The AEDR-9830A-102 is a miniature high-resolution reflective optical encoder from Broadcom. This encoder is designed for motion control applications requiring precise position and velocity feedback. Its compact size and high resolution make it suitable for a wide range of applications.

Applications:

  • Robotics
  • Medical Equipment
  • Printers
  • Scanners
  • Factory Automation Equipment
  • Motor Control Systems

Features:

  • High Resolution: Provides high-resolution feedback for precise motion control.
  • Compact Size: Miniature package allows for integration into space-constrained applications.
  • Reflective Technology: Utilizes reflective optical sensing for reliable operation.
  • Quadrature Outputs: Provides quadrature outputs for determining direction and position.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Digital Outputs: Offers digital outputs for easy interfacing with microcontrollers and other digital systems.

Benefits:

  • Precise Motion Control: Enables precise control of motion in various applications.
  • Easy Integration: Compact size and digital outputs simplify integration into existing systems.
  • Reliable Performance: Reflective optical sensing ensures reliable operation in diverse environments.
  • Cost-Effective Solution: Provides a cost-effective solution for motion control feedback.

Additional Details:

The AEDR-9830A-102 encoder consists of an LED light source, a photodetector array, and a code wheel or code strip. The encoder outputs two quadrature signals (A and B) that are 90 degrees out of phase, allowing for direction detection. The resolution of the encoder is determined by the number of lines on the code wheel or code strip. The output signals are typically TTL compatible. Detailed specifications, including resolution, accuracy, and operating temperature range, can be found in the Broadcom datasheet for this part.

You May Also Be Interested in

Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC INCRE/MAG PSHPUL VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $2.4739
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6074 $97.2148
3+ $39.8830 $119.6490
4+ $38.6366 $154.5464
6+ $37.3903 $224.3418
7+ $36.1439 $253.0073
10+ $32.4049 $324.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess