EN
  • EN
  • DE

ACPL-827-300E

Part No ACPL-827-300E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV 2CH TRANS 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 19 Weeks
Features Optoisolator Transistor Output 5000Vrms Channel 8-SMD
Manufacturer Broadcom Limited
Package Tube
Operating Temperature Range -30°C ~ 100°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name ACPL-827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 516-3756, ACPL-827-300E-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859288-ACPL-827-300E
Ultra Librarian 3D Model Ultra Librarian ACPL-827-300E CAD Model

Description

The ACPL-827-300E is a high common-mode transient immunity single-channel optocoupler manufactured by Broadcom Limited. It consists of an AlGaAs LED optically coupled to a phototransistor. This optocoupler is designed for isolating sensitive circuits from high voltages and electrical noise.

Applications

  • Industrial Automation: Providing electrical isolation in programmable logic controllers (PLCs) and other industrial control systems.
  • Power Supplies: Isolating control circuits from high-voltage power circuits.
  • Motor Control: Providing isolation between the control circuitry and the motor drive circuitry.
  • Data Communication: Isolating data lines in communication systems to prevent ground loops.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical devices.

Features

  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and voltage transients.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Available in a small package for space-saving applications.
  • Wide Operating Temperature Range: Operates over a wide range of temperatures.
  • CTR (Current Transfer Ratio): Specified minimum current transfer ratio for reliable operation.

Benefits

  • Enhanced Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise.
  • Improved System Reliability: Reduces the risk of damage from voltage transients and ground loops.
  • Simplified Circuit Design: Simplifies circuit design with a ready-to-use isolation solution.
  • Increased Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Reduced Noise: Minimizes noise interference in sensitive electronic systems.

Additional Details

The ACPL-827-300E optocoupler is characterized by its isolation voltage, current transfer ratio (CTR), input forward voltage, and output collector-emitter voltage. The '300E' suffix typically indicates a specific CTR range or other electrical characteristic. It is important to consult the datasheet for detailed specifications and application guidelines to ensure proper circuit design and optimal performance. Proper biasing and external components are necessary to achieve the desired performance characteristics. The optocoupler is commonly used in applications requiring a high degree of electrical isolation and noise immunity.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2375 $55.6875
100+ $1.0154 $101.5400
155+ $0.9837 $152.4735
215+ $0.9519 $204.6585
275+ $0.9202 $253.0550
365+ $0.8250 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 928 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess