EN
  • EN
  • DE

ACPL-072L-560E

Part No ACPL-072L-560E
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description 3.3V/5V High Speed CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Limited
Manufacturer Homepage www.avagotech.com
Win Source Part Number 1135318-ACPL-072L-560E
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,500
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time 9ns, 8ns
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Data Rate 25MBd
Current - Output / Channel 10mA
Output Type Push-Pull, Totem Pole
Input Type Logic
Common Mode Transient Immunity (Minimum) 10kV/μs
Voltage - Isolation 3750Vrms
Inputs - Side 1/Side 2 1/0
Packaging Tape and Reel
Manufacturer Broadcom Limited
Categories Isolators
Ultra Librarian 3D Model Ultra Librarian ACPL-072L-560E CAD Model

Description

The ACPL-072L-560E is an isolator component from Broadcom Limited.

  • Packaging: Tape and Reel
  • Mounting Style: SMD
  • Output Type: Push-Pull, Totem Pole
  • Data Rate: 25MBd
  • Input Type: Logic
  • Current-Output/Channel: 10mA
  • Voltage-Isolation: 3750Vrms
  • Inputs-Side 1/Side 2: 1/0
  • Supplier Device Package: 8-SO
  • Temperature Range: -40°C to 105°C
  • Manufacturer Homepage: www.avagotech.com
  • Manufacturer Package: 8-SOIC
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay tpLH/tpHL (maximum): 40ns, 40ns
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1,500
  • MSL Level: 1 (unlimited)
  • Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V
  • Rise/Fall Time: 9ns, 8ns
  • Voltage-Forward: -

You May Also Be Interested in

Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Renesas Electronics America
OPTOISO 5KV OPEN COLL 8-DIP GW
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.7699
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1460 $53.8980
30+ $3.4019 $102.0570
46+ $3.2956 $151.5976
63+ $3.1893 $200.9259
82+ $3.0830 $252.8060
109+ $2.7640 $301.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess