The BS62LV8001EIG55 is a low-voltage, 8-Megabit Static RAM (SRAM) manufactured by Brilliance Semiconductor. This memory chip is organized as 1,048,576 words by 8 bits. As it is listed as END-OF-LIFE it would most commonly be found in older embedded systems.
Applications:
- Embedded Systems
- Data Logging
- Microcontroller Memory Extension
- Industrial Control Systems
Features:
- High Density: Provides 8 Megabits of storage capacity.
- Low Voltage Operation: Operates at a low voltage (typically 3V or 3.3V), reducing power consumption.
- Fast Access Time: Offers a fast access time of 55ns, enabling high-speed data retrieval.
- Static RAM (SRAM): Retains data as long as power is supplied, eliminating the need for refresh cycles.
- TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels.
- Data Retention Capability: Can retain data even at low voltages.
Benefits:
- Low Power Consumption: Minimizes power consumption in battery-powered devices.
- High-Speed Data Access: Enables fast data retrieval for demanding applications.
- Easy Integration: TTL compatibility simplifies integration with existing systems.
- Reliable Data Storage: Static RAM technology ensures reliable data retention.
Additional Details:
The BS62LV8001EIG55 is typically available in a 44-pin TSOP (Thin Small Outline Package). The operating temperature range is generally from -40°C to +85°C. Detailed specifications regarding power consumption, timing characteristics, and pinout can be found in the Brilliance Semiconductor datasheet for this specific part number. This part is noted to be END-OF-LIFE, so availability is severely limited.