EN
  • EN
  • DE

BS62LV256PC-70

Part No BS62LV256PC-70
Manufacturer Brilliance Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205255-BS62LV256PC-70
Categories Custom Parts
Manufacturer Brilliance Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV256PC-70 CAD Model

Description

The BS62LV256PC-70 is a 256K x 8 bit low voltage CMOS static random access memory (SRAM) device manufactured by Brilliance Semiconductor. This SRAM is designed for applications requiring low power consumption and fast access times. It's particularly suited for use in portable devices, embedded systems, and other battery-powered applications.

Applications:

  • Portable devices (e.g., PDAs, mobile phones)
  • Embedded systems
  • Battery-powered applications
  • Cache memory
  • Data buffering

Features:

  • Low voltage operation (2.7V to 3.6V)
  • Fast access time (70ns)
  • Low power consumption
  • TTL compatible inputs and outputs
  • Fully static operation (no clock or refresh required)
  • Tri-state output
  • Available in a 28-pin PDIP package

Benefits:

  • Extended battery life in portable devices due to low power consumption
  • High-speed data access for improved system performance
  • Easy integration into existing systems with TTL compatible I/O
  • Simplified system design due to fully static operation
  • Reduced board space requirements due to its compact package

Additional Details:

The BS62LV256PC-70 SRAM operates from a supply voltage of 2.7V to 3.6V, making it suitable for low-voltage applications. Its fast access time of 70ns ensures quick data retrieval and storage. The device features separate data input and output pins, and its tri-state output allows for easy bus sharing. The fully static operation eliminates the need for external clocks or refresh circuits, simplifying system design and reducing power consumption. This SRAM is packaged in a 28-pin PDIP, a through-hole package which makes it easy to prototype with. The operating temperature range typically spans from -40°C to +85°C, making the device usable in a variety of environments. The standby current is very low, further enhancing its suitability for battery-powered applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Chilisin
new, original packaged
Lowest to $0.0018
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.4590
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.1360

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess