EN
  • EN
  • DE
Part No AA36
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 2.5A 0-60V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 36
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.37VDC
Voltage - Load 0 V ~ 60 V
Load Current 2.5 A
On-State Resistance (Max) 100 mOhms
Termination Style PC Pin
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 859125-AA36
Ultra Librarian 3D Model Ultra Librarian AA36 CAD Model

Description

The 859125-AA36 is a solid state relay from Bright Toward Industrial Co., Ltd..

  • Series: 36
  • Termination Style: PC Pin
  • Package: 6-DIP
  • Standard Package: 50 pieces
  • Input Voltage: 1.37VDC
  • Output Type: AC and DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 100 mOhms
  • Load Current: 2.5 A
  • Voltage Range (Load): 0 V to 60 V
  • Mounting Type: Through-Hole

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7650 $61.9450
30+ $3.9098 $117.2940
46+ $3.7876 $174.2296
64+ $3.6654 $234.5856
82+ $3.5432 $290.5424
110+ $3.1767 $349.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess