EN
  • EN
  • DE

BP2857D

Part No BP2857D
Manufacturer Bright Power
Catalog Miscellaneous
Description Non-isolated Buck Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819589-BP2857D
Ultra Librarian 3D Model Ultra Librarian BP2857D CAD Model

Description

The BP2857D is a high-performance, constant current LED driver IC designed for non-isolated buck LED lighting applications manufactured by Bright Power Semiconductor Co., Ltd. It is optimized for excellent performance, high power factor, and low THD.

Applications

  • LED Bulb Drivers
  • LED Tube Drivers
  • LED Downlights
  • Other general LED lighting applications

Features

  • High Power Factor (PF): Achieves high power factor correction to meet regulatory requirements.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the AC input current.
  • Constant Current (CC) Control: Provides accurate and stable LED current regulation.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) for enhanced reliability.
  • Wide Input Voltage Range: Operates over a wide AC input voltage range.
  • Non-Isolated Buck Topology: Simple and cost-effective circuit topology.

Benefits

  • Improved Energy Efficiency: High power factor and low THD minimize energy waste.
  • Compliant with Regulatory Standards: Meets power quality requirements for lighting applications.
  • Stable LED Brightness: Accurate current regulation ensures consistent light output.
  • Enhanced Reliability: Comprehensive protection features prevent damage to the LED driver and LEDs.
  • Cost-Effective Solution: Simplified circuit topology reduces BOM cost.

Additional Details

The BP2857D employs advanced control algorithms to achieve high power factor and low THD. It also incorporates features to minimize EMI and improve system robustness. The device is available in a compact package for space-constrained applications.

Specific technical specifications, such as input voltage range, output current capability, switching frequency, power factor, THD, and protection thresholds, are available in the BP2857D datasheet. Proper component selection, PCB layout, and thermal management are essential for optimal performance and reliability. Bright Power provides detailed application notes and design guides to support engineers in implementing the BP2857D in their LED lighting designs.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,689 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess