EN
  • EN
  • DE

TMM-166-198-PK

Part No TMM-166-198-PK
Manufacturer Brady Corporation
Catalog Markers
Description WIRE MARKER, 0.5 IN H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Markers
Mfr Brady Corporation
Package Bulk
Product Status Active
Type Wire Marker, Cards
Size 0.27" W x 0.50" L (6.9mm x 12.7mm)
Legend 166-198
Color Black Legend, White Background
Material Vinyl
Base Product Number TMM-166
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.90.5060
Win Source Part Number 885181-TMM-166-198-PK
Ultra Librarian 3D Model Ultra Librarian TMM-166-198-PK CAD Model

Description

The 885181-TMM-166-198-PK Wire Marker is a high-quality product designed for cable and wire management.

  • Material: Vinyl
  • Legend: Black on White
  • Size: 0.27" W x 0.50" L
  • Legend: 166-198
  • Series: Brady Corporation
  • Package: Bulk
  • Quantity: 1 piece
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD12Y-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers SNAP ON .1
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-C
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-PLU
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD01Y-9
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-5
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-PLU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess