EN
  • EN
  • DE

TISP7038DR

Part No TISP7038DR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217087-TISP7038DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7038DR CAD Model

Description

The TISP7038DR is a surge protection thyristor manufactured by Bourns, Inc. It's designed to safeguard sensitive electronic equipment and telecommunication lines from damaging transient voltage surges. This device is part of the TISP series, providing a robust and reliable solution for overvoltage protection.

Applications:

  • Telecommunication line protection: Protecting telephone lines from voltage surges caused by lightning or other electrical events.
  • Central office equipment: Ensuring the reliable operation of sensitive equipment in telecommunication central offices.
  • Data communication lines: Protecting data transmission equipment from damage due to overvoltage.
  • Customer premises equipment (CPE): Safeguarding equipment like modems, routers, and telephones in homes and businesses.

Features:

  • Low voltage overshoot: Minimizes the voltage overshoot during a surge event, providing better protection for downstream components.
  • Fast response time: Quickly clamps the voltage to a safe level during a surge, preventing damage.
  • High surge current capability: Able to withstand high surge currents without failure.
  • Surface mount packaging: Facilitates automated assembly and saves board space.
  • RoHS compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Enhanced system reliability: Protects sensitive electronic equipment from damage due to voltage surges, improving overall system reliability.
  • Reduced downtime: Minimizes equipment downtime caused by surge-related failures.
  • Lower maintenance costs: Reduces the need for repairs and replacements due to surge damage.
  • Improved safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details:

The TISP7038DR typically features a breakover voltage around 38V. It is crucial to consult the datasheet for specific design requirements. This thyristor acts as a voltage-triggered switch, rapidly transitioning to a low-impedance state when the voltage exceeds the breakover voltage, diverting the surge current away from the protected circuitry. The device's holding current and on-state voltage are important parameters to consider during circuit design to ensure proper operation and reset after the surge has subsided. The DR package typically indicates a specific lead form or mounting configuration, so confirm this detail in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess