EN
  • EN
  • DE

SRR1208-103KL

Part No SRR1208-103KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 10MH 180MA 19.2OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 37 Weeks
Features 10 mH Shielded Wirewound Inductor 180 mA 19.2Ohm Max Nonstandard
Manufacturer Bourns Inc.
Series SRR1208
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRR1208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRR1208-103KL-ND, Q2706091A, SRR1208-103KLDKR, SRR1208-103KLCT, SRR1208-103KLTR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897484-SRR1208-103KL
Ultra Librarian 3D Model Ultra Librarian SRR1208-103KL CAD Model

Description

The SRR1208-103KL is a shielded power inductor manufactured by Bourns Inc. It's specifically designed for high-current power supply applications where minimizing electromagnetic interference (EMI) is critical. Its robust construction and shielded design make it suitable for demanding environments and applications.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in electronic devices requiring low EMI.
  • EMI filtering circuits to suppress noise.
  • Buck and boost converters.
  • Point-of-load (POL) converters.

Features

  • Shielded Construction: Effectively minimizes EMI and ensures a clean signal environment.
  • High Current Capability: Handles substantial current loads without significant saturation.
  • Low DC Resistance (DCR): Minimizes power losses, enhancing overall efficiency.
  • Robust Design: Designed to withstand harsh operating conditions.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.

Benefits

  • Reduced EMI: Protects surrounding components from interference, ensuring optimal system performance.
  • Improved Efficiency: Low DCR minimizes power dissipation, leading to energy savings.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Space Saving: Compact size allows for higher component density on PCBs.
  • Simplified Assembly: SMT-compatible for automated manufacturing processes.

Additional Details

The SRR1208-103KL utilizes a ferrite core and is intended for surface mount applications. Key specifications include an inductance of 10µH, a tolerance of ±10%, a saturation current rating, and a low DC resistance. It complies with RoHS standards, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering guidelines are available in the product datasheet from Bourns.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7082 $60.1970
200+ $0.5812 $116.2400
310+ $0.5631 $174.5610
425+ $0.5449 $231.5825
550+ $0.5267 $289.6850
735+ $0.4722 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess