The SM51571EL is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns, Inc. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications:
- Protecting I/O interfaces
- Protecting power supplies
- Protecting data lines
- Automotive electronics
- Industrial electronics
- Consumer electronics
Features:
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- High surge current capability
- Surface mount package
- RoHS compliant
Benefits:
- Protects sensitive electronic components from damage caused by voltage transients
- Improves system reliability and uptime
- Reduces warranty claims
- Meets industry safety standards
Additional Details:
The SM51571EL has a standoff voltage (Vrwm) of 15V. The clamping voltage is approximately 24.4V at a specified test current. The peak pulse power dissipation is 400W (typical value). The package is likely an SMA or similar surface-mount package. Detailed specifications including the peak pulse current, reverse leakage current, and operating temperature range can be found in the official Bourns datasheet.