EN
  • EN
  • DE

SDR0503-472JL

Part No SDR0503-472JL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 4.7MH 40MA 48 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 33 Weeks
Features 4.7 mH Unshielded Wirewound Inductor 40 mA 48Ohm Max Nonstandard
Manufacturer Bourns Inc.
Series SDR0503
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SDR0503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SDR0503-472JLTR, -SDR0503-472JLTR, SDR0503472JL, SDR0503-472JLCT, -SDR0503-472JLCT, -SDR0503-472JL
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894035-SDR0503-472JL
Ultra Librarian 3D Model Ultra Librarian SDR0503-472JL CAD Model

Description

The SDR0503-472JL is a shielded power inductor manufactured by Bourns Inc. It is designed for use in a wide range of power supply and filtering applications. This inductor offers excellent performance characteristics including high current carrying capacity, low DC resistance, and effective shielding to minimize EMI (Electromagnetic Interference).

Applications:

  • DC-DC converters for voltage regulation
  • Power supplies for electronic devices
  • EMI filtering in sensitive circuits
  • LED lighting applications for power management
  • Automotive electronics for various power supply needs
  • Portable devices for efficient power conversion

Features:

  • Shielded construction for low EMI
  • High saturation current for handling peak loads
  • Low DC resistance for minimal power loss
  • Compact size for space-constrained applications
  • Operating temperature range up to 125°C
  • RoHS compliant for environmental responsibility
  • Inductance value of 4.7mH

Benefits:

  • Reduced electromagnetic interference, ensuring stable circuit operation
  • Efficient power conversion due to low DC resistance
  • Ability to handle high current loads without saturation
  • Suitable for use in harsh environments due to its high temperature rating
  • Meets environmental standards for global marketability
  • Space saving design

Additional Details:

The SDR0503-472JL has a typical inductance of 4.7 mH with a tolerance that is specified in the datasheet. The shielded construction minimizes electromagnetic interference, making it suitable for use in sensitive electronic devices. The inductor features a ferrite core material which contributes to its high saturation current. The DC resistance is typically very low, which reduces power loss and improves overall efficiency. The component is surface mountable, which makes it ideal for automated assembly processes. The operating temperature range is typically -40°C to +125°C, making it suitable for a wide range of environmental conditions. This inductor finds application in a wide array of industries from consumer electronics to industrial power systems.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7623 $53.3610
160+ $0.6254 $100.0640
250+ $0.6059 $151.4750
345+ $0.5864 $202.3080
445+ $0.5668 $252.2260
595+ $0.5082 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess